Capital Lighting, Inc. 45307PN Bathroom Fixtures-Four Lights 658218

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927348942 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927348942 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45307PN Bathroom Fixtures-Four Lights - 658218 - Capital Lighting, Inc.
Columbus, OH, USA
45307PN Bathroom Fixtures-Four Lights
658218
45307PN Bathroom Fixtures-Four Lights 658218
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 4.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927348942 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 7.00
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 4.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927348942
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658218
Product Name 45307PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details