Capital Lighting, Inc. 45304PN Sconces-Single Glass 658210

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.5 Product Name: One Light Bath Fixture UPC: 783927348911 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.5 Product Name: One Light Bath Fixture UPC: 783927348911 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45304PN Sconces-Single Glass - 658210 - Capital Lighting, Inc.
Columbus, OH, USA
45304PN Sconces-Single Glass
658210
45304PN Sconces-Single Glass 658210
PRODUCT DETAILS / SPECS Width/Dia: 4.72 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.5 Product Name: One Light Bath Fixture UPC: 783927348911 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.72
Height: 7.00
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 1.5
Product Name: One Light Bath Fixture
UPC: 783927348911
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658210
Product Name 45304PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details