Capital Lighting, Inc. 15871BBR Landscape Ltg.-Path & Spread 658098

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927324991 Category: Landscape 12V Led Path/Spread Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927324991 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15871BBR Landscape Ltg.-Path & Spread - 658098 - Capital Lighting, Inc.
Columbus, OH, USA
15871BBR Landscape Ltg.-Path & Spread
658098
15871BBR Landscape Ltg.-Path & Spread 658098
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Bronzed Brass Product Name: One Light Landscape Fixture UPC: 783927324991 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 22.11
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Bronzed Brass
Product Name: One Light Landscape Fixture
UPC: 783927324991
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658098
Product Name 15871BBR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details