Capital Lighting, Inc. 42841OZ Large Chandeliers-Glass Shade 658085

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 26.65 Product Name: Nine Light Chandelier UPC: 783927349741 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 26.65 Product Name: Nine Light Chandelier UPC: 783927349741 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
42841OZ Large Chandeliers-Glass Shade - 658085 - Capital Lighting, Inc.
Columbus, OH, USA
42841OZ Large Chandeliers-Glass Shade
658085
42841OZ Large Chandeliers-Glass Shade 658085
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 26.65 Product Name: Nine Light Chandelier UPC: 783927349741 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 39.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 26.65
Product Name: Nine Light Chandelier
UPC: 783927349741
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658085
Product Name 42841OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details