Capital Lighting, Inc. 42840OZ Mid. Chandeliers-Glass Up 658082

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.06 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.46 Product Name: Five Light Chandelier UPC: 783927349406 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 79``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.06 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.46 Product Name: Five Light Chandelier UPC: 783927349406 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 79``

Suppliers

Company
Product
Description
Supplier Links
42840OZ Mid. Chandeliers-Glass Up - 658082 - Capital Lighting, Inc.
Columbus, OH, USA
42840OZ Mid. Chandeliers-Glass Up
658082
42840OZ Mid. Chandeliers-Glass Up 658082
PRODUCT DETAILS / SPECS Width/Dia: 26.06 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.46 Product Name: Five Light Chandelier UPC: 783927349406 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 79``

PRODUCT DETAILS / SPECS
Width/Dia: 26.06
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 12.46
Product Name: Five Light Chandelier
UPC: 783927349406
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 79``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658082
Product Name 42840OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details