Capital Lighting, Inc. 42839OZ Mid. Chandeliers-Glass Up 658080

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.56 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Chandelier UPC: 783927349734 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.56 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Chandelier UPC: 783927349734 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
42839OZ Mid. Chandeliers-Glass Up - 658080 - Capital Lighting, Inc.
Columbus, OH, USA
42839OZ Mid. Chandeliers-Glass Up
658080
42839OZ Mid. Chandeliers-Glass Up 658080
PRODUCT DETAILS / SPECS Width/Dia: 18.56 Height: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Olde Bronze Product Name: Four Light Chandelier UPC: 783927349734 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 18.56
Height: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Olde Bronze
Product Name: Four Light Chandelier
UPC: 783927349734
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658080
Product Name 42839OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details