Capital Lighting, Inc. 42134CH Mini Pendants-Rod 658076

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.02 Height: 5.25 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Flush Mount UPC: 783927348386 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.02 Height: 5.25 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Flush Mount UPC: 783927348386 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42134CH Mini Pendants-Rod - 658076 - Capital Lighting, Inc.
Columbus, OH, USA
42134CH Mini Pendants-Rod
658076
42134CH Mini Pendants-Rod 658076
PRODUCT DETAILS / SPECS Width/Dia: 9.02 Height: 5.25 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Flush Mount UPC: 783927348386 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 9.02
Height: 5.25
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927348386
Category: Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: ETL
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658076
Product Name 42134CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details