Capital Lighting, Inc. 42135OZ Pendants-Glass Down 658075

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Flush Mount UPC: 783927347921 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Flush Mount UPC: 783927347921 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42135OZ Pendants-Glass Down - 658075 - Capital Lighting, Inc.
Columbus, OH, USA
42135OZ Pendants-Glass Down
658075
42135OZ Pendants-Glass Down 658075
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Flush Mount UPC: 783927347921 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 2.5
Product Name: One Light Flush Mount
UPC: 783927347921
Category: Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: ETL
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658075
Product Name 42135OZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details