Capital Lighting, Inc. 42714CLP Sconces-Other 658068

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.99 Height: 22.95 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 5.67 Product Name: One Light Wall Fixture UPC: 783927347242 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.99 Height: 22.95 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 5.67 Product Name: One Light Wall Fixture UPC: 783927347242 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42714CLP Sconces-Other - 658068 - Capital Lighting, Inc.
Columbus, OH, USA
42714CLP Sconces-Other
658068
42714CLP Sconces-Other 658068
PRODUCT DETAILS / SPECS Width/Dia: 12.99 Height: 22.95 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 5.67 Product Name: One Light Wall Fixture UPC: 783927347242 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.99
Height: 22.95
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Classic Pewter
Weight: 5.67
Product Name: One Light Wall Fixture
UPC: 783927347242
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658068
Product Name 42714CLP Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details