Capital Lighting, Inc. 42713CLP Mid. Chandeliers-Other 658065

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.95 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Classic Pewter Weight: 13.8 Product Name: Four Light Chandelier UPC: 783927347266 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.95 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Classic Pewter Weight: 13.8 Product Name: Four Light Chandelier UPC: 783927347266 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
42713CLP Mid. Chandeliers-Other - 658065 - Capital Lighting, Inc.
Columbus, OH, USA
42713CLP Mid. Chandeliers-Other
658065
42713CLP Mid. Chandeliers-Other 658065
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.95 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Classic Pewter Weight: 13.8 Product Name: Four Light Chandelier UPC: 783927347266 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.95
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Classic Pewter
Weight: 13.8
Product Name: Four Light Chandelier
UPC: 783927347266
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658065
Product Name 42713CLP Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details