Capital Lighting, Inc. 42711CLP Mid. Chandeliers-Other 658060

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.49 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927347259 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.49 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927347259 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
42711CLP Mid. Chandeliers-Other - 658060 - Capital Lighting, Inc.
Columbus, OH, USA
42711CLP Mid. Chandeliers-Other
658060
42711CLP Mid. Chandeliers-Other 658060
PRODUCT DETAILS / SPECS Width/Dia: 26.49 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 10 Product Name: Three Light Chandelier UPC: 783927347259 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 26.49
Height: 21.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Classic Pewter
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927347259
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658060
Product Name 42711CLP Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details