Capital Lighting, Inc. 42825OZ Island/Pool Table-4 Light + 658054

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.58 Height: 9.00 Length 9.00 Bulb Type: G-9 Qty: 10 Wattage: 50 Finish: Olde Bronze Weight: 23 Product Name: Ten Light Island Light UPC: 783927349307 Category: Island Light Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.58 Height: 9.00 Length 9.00 Bulb Type: G-9 Qty: 10 Wattage: 50 Finish: Olde Bronze Weight: 23 Product Name: Ten Light Island Light UPC: 783927349307 Category: Island Light Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42825OZ Island/Pool Table-4 Light + - 658054 - Capital Lighting, Inc.
Columbus, OH, USA
42825OZ Island/Pool Table-4 Light +
658054
42825OZ Island/Pool Table-4 Light + 658054
PRODUCT DETAILS / SPECS Width/Dia: 16.58 Height: 9.00 Length 9.00 Bulb Type: G-9 Qty: 10 Wattage: 50 Finish: Olde Bronze Weight: 23 Product Name: Ten Light Island Light UPC: 783927349307 Category: Island Light Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 16.58
Height: 9.00
Length 9.00
Bulb
Type: G-9
Qty: 10
Wattage: 50
Finish: Olde Bronze
Weight: 23
Product Name: Ten Light Island Light
UPC: 783927349307
Category: Island Light
Glass: Satin-Etched Cased Opal Inner
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658054
Product Name 42825OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details