Capital Lighting, Inc. 42827OZ Sconces-Single Glass 658053

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.26 Height: 4.50 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4.8 Product Name: One Light Wall Fixture UPC: 783927349277 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.26 Height: 4.50 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4.8 Product Name: One Light Wall Fixture UPC: 783927349277 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42827OZ Sconces-Single Glass - 658053 - Capital Lighting, Inc.
Columbus, OH, USA
42827OZ Sconces-Single Glass
658053
42827OZ Sconces-Single Glass 658053
PRODUCT DETAILS / SPECS Width/Dia: 8.26 Height: 4.50 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4.8 Product Name: One Light Wall Fixture UPC: 783927349277 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.26
Height: 4.50
Extension: 4.5
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 4.8
Product Name: One Light Wall Fixture
UPC: 783927349277
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal Inner
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658053
Product Name 42827OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details