Capital Lighting, Inc. 42829NI Mid. Chandeliers-Glass Up 658051

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.4 Product Name: Three Light Chandelier UPC: 783927349628 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.4 Product Name: Three Light Chandelier UPC: 783927349628 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42829NI Mid. Chandeliers-Glass Up - 658051 - Capital Lighting, Inc.
Columbus, OH, USA
42829NI Mid. Chandeliers-Glass Up
658051
42829NI Mid. Chandeliers-Glass Up 658051
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5.4 Product Name: Three Light Chandelier UPC: 783927349628 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.50
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 5.4
Product Name: Three Light Chandelier
UPC: 783927349628
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658051
Product Name 42829NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details