Capital Lighting, Inc. 42225OZ Mini Pendants-Rod 658048

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.98 Height: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347204 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.98 Height: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347204 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42225OZ Mini Pendants-Rod - 658048 - Capital Lighting, Inc.
Columbus, OH, USA
42225OZ Mini Pendants-Rod
658048
42225OZ Mini Pendants-Rod 658048
PRODUCT DETAILS / SPECS Width/Dia: 5.98 Height: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347204 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 5.98
Height: 11.25
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927347204
Category: Mini Pendants
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658048
Product Name 42225OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details