Capital Lighting, Inc. 42166PN Mini Pendants-Rod 658045

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 783927349383 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 783927349383 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
42166PN Mini Pendants-Rod - 658045 - Capital Lighting, Inc.
Columbus, OH, USA
42166PN Mini Pendants-Rod
658045
42166PN Mini Pendants-Rod 658045
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 783927349383 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927349383
Category: Mini Pendants
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658045
Product Name 42166PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details