Capital Lighting, Inc. 42165PN Mini Pendants-Rod 658040

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 783927346955 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 783927346955 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42165PN Mini Pendants-Rod - 658040 - Capital Lighting, Inc.
Columbus, OH, USA
42165PN Mini Pendants-Rod
658040
42165PN Mini Pendants-Rod 658040
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 783927346955 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2
Product Name: One Light Mini Pendant
UPC: 783927346955
Category: Mini Pendants
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658040
Product Name 42165PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details