Capital Lighting, Inc. 42722AVI Mid. Chandeliers-Glass Up 658036

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 26.2 Product Name: Nine Light Chandelier UPC: 783927347457 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 26.2 Product Name: Nine Light Chandelier UPC: 783927347457 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42722AVI Mid. Chandeliers-Glass Up - 658036 - Capital Lighting, Inc.
Columbus, OH, USA
42722AVI Mid. Chandeliers-Glass Up
658036
42722AVI Mid. Chandeliers-Glass Up 658036
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 26.2 Product Name: Nine Light Chandelier UPC: 783927347457 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Anvil Iron
Weight: 26.2
Product Name: Nine Light Chandelier
UPC: 783927347457
Category: Chandeliers
Glass: Wispy White
Shipped Via: UPS
Safety Rating: ETL
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658036
Product Name 42722AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details