PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 21.25
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Antique Pewter
Weight: 18
Product Name: Four Light Chandelier
UPC: 783927348744
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 103``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 658035 |
| Product Name | 42761AP Mid. Chandeliers-Glass Up |
| Application | Residential |