Capital Lighting, Inc. 42721AVI Mid. Chandeliers-Glass Up 658034

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Anvil Iron Weight: 21.5 Product Name: Eight Light Chandelier UPC: 783927347426 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 82``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Anvil Iron Weight: 21.5 Product Name: Eight Light Chandelier UPC: 783927347426 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 82``

Suppliers

Company
Product
Description
Supplier Links
42721AVI Mid. Chandeliers-Glass Up - 658034 - Capital Lighting, Inc.
Columbus, OH, USA
42721AVI Mid. Chandeliers-Glass Up
658034
42721AVI Mid. Chandeliers-Glass Up 658034
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Anvil Iron Weight: 21.5 Product Name: Eight Light Chandelier UPC: 783927347426 Category: Chandeliers Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 82``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Anvil Iron
Weight: 21.5
Product Name: Eight Light Chandelier
UPC: 783927347426
Category: Chandeliers
Glass: Wispy White
Shipped Via: UPS
Safety Rating: ETL
Wire: 82``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658034
Product Name 42721AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details