Capital Lighting, Inc. 42723AVI Mini Pendants-Rod 658033

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347419 Category: Mini Pendants Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347419 Category: Mini Pendants Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42723AVI Mini Pendants-Rod - 658033 - Capital Lighting, Inc.
Columbus, OH, USA
42723AVI Mini Pendants-Rod
658033
42723AVI Mini Pendants-Rod 658033
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347419 Category: Mini Pendants Glass: Wispy White Shipped Via: UPS Safety Rating: ETL Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927347419
Category: Mini Pendants
Glass: Wispy White
Shipped Via: UPS
Safety Rating: ETL
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658033
Product Name 42723AVI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details