Capital Lighting, Inc. 42724AVI Sconces-Single Glass 658031

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 6.3 Product Name: One Light Wall Fixture UPC: 783927347464 Category: Wall Fixtures Glass: Wispy White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 6.3 Product Name: One Light Wall Fixture UPC: 783927347464 Category: Wall Fixtures Glass: Wispy White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42724AVI Sconces-Single Glass - 658031 - Capital Lighting, Inc.
Columbus, OH, USA
42724AVI Sconces-Single Glass
658031
42724AVI Sconces-Single Glass 658031
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 6.3 Product Name: One Light Wall Fixture UPC: 783927347464 Category: Wall Fixtures Glass: Wispy White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 6.3
Product Name: One Light Wall Fixture
UPC: 783927347464
Category: Wall Fixtures
Glass: Wispy White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658031
Product Name 42724AVI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details