Capital Lighting, Inc. 42762AP Mid. Chandeliers-Glass Up 658019

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.50 Bulb Type: G-9 Qty: 9 Wattage: 50 Finish: Antique Pewter Weight: 26.35 Product Name: Nine Light Chandelier UPC: 783927348096 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.50 Bulb Type: G-9 Qty: 9 Wattage: 50 Finish: Antique Pewter Weight: 26.35 Product Name: Nine Light Chandelier UPC: 783927348096 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42762AP Mid. Chandeliers-Glass Up - 658019 - Capital Lighting, Inc.
Columbus, OH, USA
42762AP Mid. Chandeliers-Glass Up
658019
42762AP Mid. Chandeliers-Glass Up 658019
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.50 Bulb Type: G-9 Qty: 9 Wattage: 50 Finish: Antique Pewter Weight: 26.35 Product Name: Nine Light Chandelier UPC: 783927348096 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 26.50
Bulb
Type: G-9
Qty: 9
Wattage: 50
Finish: Antique Pewter
Weight: 26.35
Product Name: Nine Light Chandelier
UPC: 783927348096
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658019
Product Name 42762AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details