Capital Lighting, Inc. 42767OZ Sconces-Single Candle 658018

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 8.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927352000 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 8.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927352000 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42767OZ Sconces-Single Candle - 658018 - Capital Lighting, Inc.
Columbus, OH, USA
42767OZ Sconces-Single Candle
658018
42767OZ Sconces-Single Candle 658018
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 8.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Wall Fixture UPC: 783927352000 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 8.5
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 2.6
Product Name: One Light Wall Fixture
UPC: 783927352000
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658018
Product Name 42767OZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details