Capital Lighting, Inc. 42764AP Pendants-Bowl Style 658014

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 8.6 Product Name: Three Light Inverted Pendant UPC: 783927348751 Category: Inverted Pendant Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 8.6 Product Name: Three Light Inverted Pendant UPC: 783927348751 Category: Inverted Pendant Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
42764AP Pendants-Bowl Style - 658014 - Capital Lighting, Inc.
Columbus, OH, USA
42764AP Pendants-Bowl Style
658014
42764AP Pendants-Bowl Style 658014
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 8.6 Product Name: Three Light Inverted Pendant UPC: 783927348751 Category: Inverted Pendant Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 8.6
Product Name: Three Light Inverted Pendant
UPC: 783927348751
Category: Inverted Pendant
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658014
Product Name 42764AP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details