Capital Lighting, Inc. 42766AP Semi-Flush Mts.-Bowl Style 658010

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.1 Product Name: Three Light Semi Flush UPC: 783927348065 Category: Semi-Flush Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.1 Product Name: Three Light Semi Flush UPC: 783927348065 Category: Semi-Flush Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
42766AP Semi-Flush Mts.-Bowl Style - 658010 - Capital Lighting, Inc.
Columbus, OH, USA
42766AP Semi-Flush Mts.-Bowl Style
658010
42766AP Semi-Flush Mts.-Bowl Style 658010
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.1 Product Name: Three Light Semi Flush UPC: 783927348065 Category: Semi-Flush Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 9.1
Product Name: Three Light Semi Flush
UPC: 783927348065
Category: Semi-Flush
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658010
Product Name 42766AP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details