Capital Lighting, Inc. 42788OZ Mini Pendants-Rod 658008

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.18 Product Name: One Light Mini Pendant UPC: 783927349765 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.18 Product Name: One Light Mini Pendant UPC: 783927349765 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
42788OZ Mini Pendants-Rod - 658008 - Capital Lighting, Inc.
Columbus, OH, USA
42788OZ Mini Pendants-Rod
658008
42788OZ Mini Pendants-Rod 658008
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.18 Product Name: One Light Mini Pendant UPC: 783927349765 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.18
Product Name: One Light Mini Pendant
UPC: 783927349765
Category: Mini Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658008
Product Name 42788OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details