Capital Lighting, Inc. 42776OZ Mid. Chandeliers-Glass Up 658007

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.7 Product Name: Three Light Chandelier UPC: 783927349659 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 91``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.7 Product Name: Three Light Chandelier UPC: 783927349659 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 91``

Suppliers

Company
Product
Description
Supplier Links
42776OZ Mid. Chandeliers-Glass Up - 658007 - Capital Lighting, Inc.
Columbus, OH, USA
42776OZ Mid. Chandeliers-Glass Up
658007
42776OZ Mid. Chandeliers-Glass Up 658007
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.7 Product Name: Three Light Chandelier UPC: 783927349659 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 91``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 14.7
Product Name: Three Light Chandelier
UPC: 783927349659
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 91``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658007
Product Name 42776OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details