Capital Lighting, Inc. 42778OZ Foyer/Hall Lanterns-Open Frame 658006

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.06 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 26.5 Product Name: Four Light Foyer Chain Hung UPC: 783927349345 Category: Foyer Chain Hung Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 78``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.06 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 26.5 Product Name: Four Light Foyer Chain Hung UPC: 783927349345 Category: Foyer Chain Hung Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 78``

Suppliers

Company
Product
Description
Supplier Links
42778OZ Foyer/Hall Lanterns-Open Frame - 658006 - Capital Lighting, Inc.
Columbus, OH, USA
42778OZ Foyer/Hall Lanterns-Open Frame
658006
42778OZ Foyer/Hall Lanterns-Open Frame 658006
PRODUCT DETAILS / SPECS Width/Dia: 22.06 Height: 26.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 26.5 Product Name: Four Light Foyer Chain Hung UPC: 783927349345 Category: Foyer Chain Hung Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 78``

PRODUCT DETAILS / SPECS
Width/Dia: 22.06
Height: 26.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 26.5
Product Name: Four Light Foyer Chain Hung
UPC: 783927349345
Category: Foyer Chain Hung
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 78``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658006
Product Name 42778OZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details