Capital Lighting, Inc. 42777OZ Mini Pendants-Rod 658004

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Foyer Chain Hung UPC: 783927349826 Category: Foyer Chain Hung Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 84``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Foyer Chain Hung UPC: 783927349826 Category: Foyer Chain Hung Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 84``

Suppliers

Company
Product
Description
Supplier Links
42777OZ Mini Pendants-Rod - 658004 - Capital Lighting, Inc.
Columbus, OH, USA
42777OZ Mini Pendants-Rod
658004
42777OZ Mini Pendants-Rod 658004
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Foyer Chain Hung UPC: 783927349826 Category: Foyer Chain Hung Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 84``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Product Name: Two Light Foyer Chain Hung
UPC: 783927349826
Category: Foyer Chain Hung
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 84``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658004
Product Name 42777OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details