Capital Lighting, Inc. 42785OZ Mid. Chandeliers-Glass Up 658002

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 19 Product Name: Five Light Chandelier UPC: 783927349321 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 94``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 19 Product Name: Five Light Chandelier UPC: 783927349321 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 94``

Suppliers

Company
Product
Description
Supplier Links
42785OZ Mid. Chandeliers-Glass Up - 658002 - Capital Lighting, Inc.
Columbus, OH, USA
42785OZ Mid. Chandeliers-Glass Up
658002
42785OZ Mid. Chandeliers-Glass Up 658002
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 19 Product Name: Five Light Chandelier UPC: 783927349321 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 94``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 19
Product Name: Five Light Chandelier
UPC: 783927349321
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 94``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658002
Product Name 42785OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details