Capital Lighting, Inc. 42784OZ Mid. Chandeliers-Glass Up 658000

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.06 Product Name: Three Light Chandelier UPC: 783927349772 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 95``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.06 Product Name: Three Light Chandelier UPC: 783927349772 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 95``

Suppliers

Company
Product
Description
Supplier Links
42784OZ Mid. Chandeliers-Glass Up - 658000 - Capital Lighting, Inc.
Columbus, OH, USA
42784OZ Mid. Chandeliers-Glass Up
658000
42784OZ Mid. Chandeliers-Glass Up 658000
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.06 Product Name: Three Light Chandelier UPC: 783927349772 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Wire: 95``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 18.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 14.06
Product Name: Three Light Chandelier
UPC: 783927349772
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Wire: 95``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658000
Product Name 42784OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details