Capital Lighting, Inc. 302008748 Flush Mounts-Other 657967

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.70 Height: 15.70 Length 15.70 Bulb Type: E26 Qty: 2 Wattage: 60 Finish: Gray Product Name: Two Light Ceiling UPC: 046677794606 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.70 Height: 15.70 Length 15.70 Bulb Type: E26 Qty: 2 Wattage: 60 Finish: Gray Product Name: Two Light Ceiling UPC: 046677794606 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
302008748 Flush Mounts-Other - 657967 - Capital Lighting, Inc.
Columbus, OH, USA
302008748 Flush Mounts-Other
657967
302008748 Flush Mounts-Other 657967
PRODUCT DETAILS / SPECS Width/Dia: 3.70 Height: 15.70 Length 15.70 Bulb Type: E26 Qty: 2 Wattage: 60 Finish: Gray Product Name: Two Light Ceiling UPC: 046677794606 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 3.70
Height: 15.70
Length 15.70
Bulb
Type: E26
Qty: 2
Wattage: 60
Finish: Gray
Product Name: Two Light Ceiling
UPC: 046677794606
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657967
Product Name 302008748 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details