Capital Lighting, Inc. 301981748 Flush Mounts-Other 657948

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 3.10 Length 3.10 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Chrome Product Name: Two Light Ceiling UPC: 046677799786 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 3.10 Length 3.10 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Chrome Product Name: Two Light Ceiling UPC: 046677799786 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
301981748 Flush Mounts-Other - 657948 - Capital Lighting, Inc.
Columbus, OH, USA
301981748 Flush Mounts-Other
657948
301981748 Flush Mounts-Other 657948
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 3.10 Length 3.10 Bulb Type: GU24 Qty: 2 Wattage: 23 Finish: Chrome Product Name: Two Light Ceiling UPC: 046677799786 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 13.80
Height: 3.10
Length 3.10
Bulb
Type: GU24
Qty: 2
Wattage: 23
Finish: Chrome
Product Name: Two Light Ceiling
UPC: 046677799786
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657948
Product Name 301981748 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details