Capital Lighting, Inc. 326104848 Flush Mounts-Bowl Style 657933

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 2.00 Length 2.00 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799427 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 2.00 Length 2.00 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799427 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
326104848 Flush Mounts-Bowl Style - 657933 - Capital Lighting, Inc.
Columbus, OH, USA
326104848 Flush Mounts-Bowl Style
657933
326104848 Flush Mounts-Bowl Style 657933
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 2.00 Length 2.00 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799427 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 13.80
Height: 2.00
Length 2.00
Bulb
Type: GX13
Qty: 1
Wattage: 40
Finish: Aluminum
Product Name: One Light Ceiling
UPC: 046677799427
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657933
Product Name 326104848 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details