Capital Lighting, Inc. 326134848 Flush Mounts-Bowl Style 657931

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.40 Height: 2.80 Length 2.80 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799434 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.40 Height: 2.80 Length 2.80 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799434 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
326134848 Flush Mounts-Bowl Style - 657931 - Capital Lighting, Inc.
Columbus, OH, USA
326134848 Flush Mounts-Bowl Style
657931
326134848 Flush Mounts-Bowl Style 657931
PRODUCT DETAILS / SPECS Width/Dia: 15.40 Height: 2.80 Length 2.80 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799434 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 15.40
Height: 2.80
Length 2.80
Bulb
Type: GX13
Qty: 1
Wattage: 40
Finish: Aluminum
Product Name: One Light Ceiling
UPC: 046677799434
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657931
Product Name 326134848 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details