Capital Lighting, Inc. 366711748 Island/Pool Table-4 Light + 657928

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.60 Height: 53.10 Length 53.10 Bulb Type: E-12 Qty: 4 Wattage: 60 Finish: Metal and Black Product Name: Four Light Pendant UPC: 046677794385 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.60 Height: 53.10 Length 53.10 Bulb Type: E-12 Qty: 4 Wattage: 60 Finish: Metal and Black Product Name: Four Light Pendant UPC: 046677794385 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
366711748 Island/Pool Table-4 Light + - 657928 - Capital Lighting, Inc.
Columbus, OH, USA
366711748 Island/Pool Table-4 Light +
657928
366711748 Island/Pool Table-4 Light + 657928
PRODUCT DETAILS / SPECS Width/Dia: 37.60 Height: 53.10 Length 53.10 Bulb Type: E-12 Qty: 4 Wattage: 60 Finish: Metal and Black Product Name: Four Light Pendant UPC: 046677794385 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 37.60
Height: 53.10
Length 53.10
Bulb
Type: E-12
Qty: 4
Wattage: 60
Finish: Metal and Black
Product Name: Four Light Pendant
UPC: 046677794385
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657928
Product Name 366711748 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details