Capital Lighting, Inc. 346134848 Sconces-Pocket 657915

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 12.20 Length 12.20 Bulb Type: GX13 Qty: 1 Wattage: 22 Finish: Aluminum Product Name: One Light Wall UPC: 046677799496 Category: Wall Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 12.20 Length 12.20 Bulb Type: GX13 Qty: 1 Wattage: 22 Finish: Aluminum Product Name: One Light Wall UPC: 046677799496 Category: Wall Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
346134848 Sconces-Pocket - 657915 - Capital Lighting, Inc.
Columbus, OH, USA
346134848 Sconces-Pocket
657915
346134848 Sconces-Pocket 657915
PRODUCT DETAILS / SPECS Width/Dia: 12.20 Height: 12.20 Length 12.20 Bulb Type: GX13 Qty: 1 Wattage: 22 Finish: Aluminum Product Name: One Light Wall UPC: 046677799496 Category: Wall Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.20
Height: 12.20
Length 12.20
Bulb
Type: GX13
Qty: 1
Wattage: 22
Finish: Aluminum
Product Name: One Light Wall
UPC: 046677799496
Category: Wall
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657915
Product Name 346134848 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details