Capital Lighting, Inc. 362331748 Lamps-Floor Lamps 657901

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 63.00 Length 63.00 Bulb Type: E26 Qty: 1 Wattage: 150 Finish: Matt Chrome Product Name: One Light Floor lamp UPC: 046677799816 Category: Floor lamp Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 63.00 Length 63.00 Bulb Type: E26 Qty: 1 Wattage: 150 Finish: Matt Chrome Product Name: One Light Floor lamp UPC: 046677799816 Category: Floor lamp Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
362331748 Lamps-Floor Lamps - 657901 - Capital Lighting, Inc.
Columbus, OH, USA
362331748 Lamps-Floor Lamps
657901
362331748 Lamps-Floor Lamps 657901
PRODUCT DETAILS / SPECS Width/Dia: 9.40 Height: 63.00 Length 63.00 Bulb Type: E26 Qty: 1 Wattage: 150 Finish: Matt Chrome Product Name: One Light Floor lamp UPC: 046677799816 Category: Floor lamp Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.40
Height: 63.00
Length 63.00
Bulb
Type: E26
Qty: 1
Wattage: 150
Finish: Matt Chrome
Product Name: One Light Floor lamp
UPC: 046677799816
Category: Floor lamp
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657901
Product Name 362331748 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details