Capital Lighting, Inc. 374843048 Lamps-Accent Lamps 657792

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 10.10 Length 10.10 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Metal and Black Product Name: Three Light Table lamp UPC: 046677799243 Category: Table lamp Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 10.10 Length 10.10 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Metal and Black Product Name: Three Light Table lamp UPC: 046677799243 Category: Table lamp Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
374843048 Lamps-Accent Lamps - 657792 - Capital Lighting, Inc.
Columbus, OH, USA
374843048 Lamps-Accent Lamps
657792
374843048 Lamps-Accent Lamps 657792
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 10.10 Length 10.10 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Metal and Black Product Name: Three Light Table lamp UPC: 046677799243 Category: Table lamp Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.70
Height: 10.10
Length 10.10
Bulb
Type: E-12
Qty: 3
Wattage: 40
Finish: Metal and Black
Product Name: Three Light Table lamp
UPC: 046677799243
Category: Table lamp
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657792
Product Name 374843048 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details