Capital Lighting, Inc. M257019 Pendants-Fabric Shade 657788

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sienna Bronze Weight: 32.5 Product Name: Two Light Pendant UPC: 020389005984 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sienna Bronze Weight: 32.5 Product Name: Two Light Pendant UPC: 020389005984 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M257019 Pendants-Fabric Shade - 657788 - Capital Lighting, Inc.
Columbus, OH, USA
M257019 Pendants-Fabric Shade
657788
M257019 Pendants-Fabric Shade 657788
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 15.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sienna Bronze Weight: 32.5 Product Name: Two Light Pendant UPC: 020389005984 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 15.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sienna Bronze
Weight: 32.5
Product Name: Two Light Pendant
UPC: 020389005984
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657788
Product Name M257019 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details