Capital Lighting, Inc. M21164 Mini Chandeliers-Candle 657787

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.62 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.26 Product Name: Four Light Chandelier UPC: 020389006431 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.62 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.26 Product Name: Four Light Chandelier UPC: 020389006431 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M21164 Mini Chandeliers-Candle - 657787 - Capital Lighting, Inc.
Columbus, OH, USA
M21164 Mini Chandeliers-Candle
657787
M21164 Mini Chandeliers-Candle 657787
PRODUCT DETAILS / SPECS Width/Dia: 14.62 Height: 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.26 Product Name: Four Light Chandelier UPC: 020389006431 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.62
Height: 24.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 11.26
Product Name: Four Light Chandelier
UPC: 020389006431
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657787
Product Name M21164 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details