Capital Lighting, Inc. M21184 Large Chandeliers-Candle 657786

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 25.19 Product Name: 12 Light Chandelier UPC: 020389006332 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 25.19 Product Name: 12 Light Chandelier UPC: 020389006332 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M21184 Large Chandeliers-Candle - 657786 - Capital Lighting, Inc.
Columbus, OH, USA
M21184 Large Chandeliers-Candle
657786
M21184 Large Chandeliers-Candle 657786
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 25.19 Product Name: 12 Light Chandelier UPC: 020389006332 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 25.19
Product Name: 12 Light Chandelier
UPC: 020389006332
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657786
Product Name M21184 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details