PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Chandelier
UPC: 020389006073
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 657781 |
| Product Name | M21264 Mid. Chandeliers-Candle |
| Application | Residential |