Capital Lighting, Inc. M21274 Mid. Chandeliers-Candle 657780

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier UPC: 020389006127 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier UPC: 020389006127 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M21274 Mid. Chandeliers-Candle - 657780 - Capital Lighting, Inc.
Columbus, OH, USA
M21274 Mid. Chandeliers-Candle
657780
M21274 Mid. Chandeliers-Candle 657780
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier UPC: 020389006127 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Product Name: Nine Light Chandelier
UPC: 020389006127
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657780
Product Name M21274 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details