Capital Lighting, Inc. 375031148 Lamps-Floor Lamps 657779

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.80 Height: 65.30 Length 65.30 Bulb Type: E26 Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Floor lamp UPC: 046677794521 Category: Floor lamp Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.80 Height: 65.30 Length 65.30 Bulb Type: E26 Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Floor lamp UPC: 046677794521 Category: Floor lamp Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
375031148 Lamps-Floor Lamps - 657779 - Capital Lighting, Inc.
Columbus, OH, USA
375031148 Lamps-Floor Lamps
657779
375031148 Lamps-Floor Lamps 657779
PRODUCT DETAILS / SPECS Width/Dia: 19.80 Height: 65.30 Length 65.30 Bulb Type: E26 Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Floor lamp UPC: 046677794521 Category: Floor lamp Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 19.80
Height: 65.30
Length 65.30
Bulb
Type: E26
Qty: 2
Wattage: 150
Finish: Chrome
Product Name: Two Light Floor lamp
UPC: 046677794521
Category: Floor lamp
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657779
Product Name 375031148 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details