Capital Lighting, Inc. 403394848 Pendants-Drum Shade 657760

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 63.00 Length 63.00 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Aluminum Product Name: One Light Pendant UPC: 046677799458 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 63.00 Length 63.00 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Aluminum Product Name: One Light Pendant UPC: 046677799458 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
403394848 Pendants-Drum Shade - 657760 - Capital Lighting, Inc.
Columbus, OH, USA
403394848 Pendants-Drum Shade
657760
403394848 Pendants-Drum Shade 657760
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 63.00 Length 63.00 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Aluminum Product Name: One Light Pendant UPC: 046677799458 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 63.00
Length 63.00
Bulb
Type: GX13
Qty: 1
Wattage: 55
Finish: Aluminum
Product Name: One Light Pendant
UPC: 046677799458
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657760
Product Name 403394848 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details