Capital Lighting, Inc. M178378 Bathroom Fixtures-Three Lights 657759

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.37 Extension: 6.37 Bulb Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 7.04 Product Name: Three Light Bath Fixture UPC: 020389006271 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.37 Extension: 6.37 Bulb Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 7.04 Product Name: Three Light Bath Fixture UPC: 020389006271 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M178378 Bathroom Fixtures-Three Lights - 657759 - Capital Lighting, Inc.
Columbus, OH, USA
M178378 Bathroom Fixtures-Three Lights
657759
M178378 Bathroom Fixtures-Three Lights 657759
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.37 Extension: 6.37 Bulb Qty: 3 Wattage: 40 Finish: Brushed Nickel Weight: 7.04 Product Name: Three Light Bath Fixture UPC: 020389006271 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.37
Extension: 6.37
Bulb
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Weight: 7.04
Product Name: Three Light Bath Fixture
UPC: 020389006271
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657759
Product Name M178378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details