Capital Lighting, Inc. M209817 Mid. Chandeliers-Other 657758

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Qty: 9 Wattage: 40 Finish: Couture Gold Weight: 28.6 Product Name: Nine Light Chandelier UPC: 020389006189 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Qty: 9 Wattage: 40 Finish: Couture Gold Weight: 28.6 Product Name: Nine Light Chandelier UPC: 020389006189 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M209817 Mid. Chandeliers-Other - 657758 - Capital Lighting, Inc.
Columbus, OH, USA
M209817 Mid. Chandeliers-Other
657758
M209817 Mid. Chandeliers-Other 657758
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Qty: 9 Wattage: 40 Finish: Couture Gold Weight: 28.6 Product Name: Nine Light Chandelier UPC: 020389006189 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.50
Bulb
Qty: 9
Wattage: 40
Finish: Couture Gold
Weight: 28.6
Product Name: Nine Light Chandelier
UPC: 020389006189
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657758
Product Name M209817 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details