Capital Lighting, Inc. M178417 Bathroom Fixtures-Four Lights 657757

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.37 Extension: 6.37 Bulb Qty: 4 Wattage: 40 Finish: Couture Gold Weight: 8.67 Product Name: Four Light Bath Fixture UPC: 020389006301 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.37 Extension: 6.37 Bulb Qty: 4 Wattage: 40 Finish: Couture Gold Weight: 8.67 Product Name: Four Light Bath Fixture UPC: 020389006301 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M178417 Bathroom Fixtures-Four Lights - 657757 - Capital Lighting, Inc.
Columbus, OH, USA
M178417 Bathroom Fixtures-Four Lights
657757
M178417 Bathroom Fixtures-Four Lights 657757
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.37 Extension: 6.37 Bulb Qty: 4 Wattage: 40 Finish: Couture Gold Weight: 8.67 Product Name: Four Light Bath Fixture UPC: 020389006301 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.37
Extension: 6.37
Bulb
Qty: 4
Wattage: 40
Finish: Couture Gold
Weight: 8.67
Product Name: Four Light Bath Fixture
UPC: 020389006301
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657757
Product Name M178417 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details